EN
  • EN
  • DE

PMB4925V2.1

Part No PMB4925V2.1
Manufacturer Siemens
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205764-PMB4925V2.1
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB4925V2.1 CAD Model

Description

The PMB4925 V2.1 is a low-IF single chip receiver for cordless phones manufactured by Siemens. This highly integrated receiver IC is designed for use in DECT (Digital Enhanced Cordless Telecommunications) systems.

Applications

  • DECT Cordless Phones: Specifically designed for use in DECT standard cordless handsets.
  • Wireless Communication Systems: Can be used in other short-range wireless communication devices operating in the DECT frequency band.

Features

  • Single-Chip Receiver: Integrates all essential receiver functions into a single chip, reducing component count and board space.
  • Low-IF Architecture: Employs a low intermediate frequency (IF) architecture for enhanced performance and reduced complexity.
  • DECT Standard Compliant: Fully compliant with the DECT standard for cordless telecommunications.
  • High Sensitivity: Offers excellent sensitivity for reliable communication even in weak signal conditions.
  • Low Power Consumption: Designed for low power operation, extending battery life in cordless handsets.
  • Integrated VCO and Synthesizer: Includes an integrated voltage-controlled oscillator (VCO) and synthesizer for frequency generation.
  • AGC (Automatic Gain Control): Features automatic gain control to maintain optimal signal levels.

Benefits

  • Reduced System Cost: Single-chip integration reduces the number of external components required, lowering overall system cost.
  • Improved Performance: Low-IF architecture and high sensitivity ensure reliable communication quality.
  • Extended Battery Life: Low power consumption extends the operating time of cordless handsets.
  • Simplified Design: Highly integrated design simplifies the development process and reduces time-to-market.
  • Compliance with DECT Standard: Ensures interoperability with other DECT-compliant devices.
  • Compact Design: Enables the development of smaller and more lightweight cordless handsets.

Additional Details

The PMB4925 V2.1 typically operates in the 1.88 to 1.90 GHz frequency band used by DECT systems. It supports GFSK (Gaussian Frequency Shift Keying) modulation, which is the standard modulation scheme for DECT. The device includes built-in filtering to reject unwanted signals and interference. The low-IF architecture simplifies the receiver design and reduces the need for external filters and components.

You May Also Be Interested in

Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Pericom
Lowest to $0.8847
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
Need more? Email Us
KOA Speer
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
ICT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess