EN
  • EN
  • DE

SAE81C54P

Part No SAE81C54P
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008285-SAE81C54P
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAE81C54P CAD Model

Description

The Siemens SAE81C54P is a programmable communication interface (PCI) device designed for synchronous serial communication. It is primarily used in applications that require reliable and high-speed data transfer between microcontrollers or other digital systems. The device offers a versatile set of features that can be configured to meet the specific requirements of various communication protocols.

Applications

  • Industrial Automation: Used in industrial control systems for communication between Programmable Logic Controllers (PLCs) and other devices.
  • Telecommunications: Employed in telecommunication equipment for data transmission and control signaling.
  • Data Acquisition Systems: Integrated into data acquisition systems for high-speed data transfer from sensors and other instruments.
  • Medical Equipment: Used in medical devices for communication between different modules and data processing units.
  • Aerospace and Defense: Utilized in aerospace and defense applications for reliable data communication in harsh environments.

Features

  • Synchronous Serial Communication: Supports synchronous serial communication protocols, ensuring accurate data transfer.
  • Programmable Interface: Offers a flexible and programmable interface that can be configured to meet specific communication requirements.
  • Multiple Operating Modes: Supports various operating modes, including master and slave modes, for versatile application.
  • High-Speed Data Transfer: Enables high-speed data transfer, improving system performance.
  • Error Detection and Correction: Includes error detection and correction mechanisms to ensure data integrity.

Benefits

  • Reliable Communication: Ensures reliable data transfer in demanding environments.
  • Flexible Configuration: Allows for easy adaptation to different communication protocols and system requirements.
  • Improved Performance: Enhances system performance through high-speed data transfer.
  • Reduced Development Time: Simplifies the development process with its programmable interface and versatile features.
  • Enhanced Data Integrity: Protects data from corruption through error detection and correction mechanisms.

Additional Details

The SAE81C54P typically includes features such as clock generation, data buffering, and interrupt handling. It is designed to operate on a standard supply voltage and is available in various package options. The device's configuration is often controlled through a set of registers that can be accessed by a microcontroller or other host system. It also often implements diagnostic capabilities for self-testing and fault isolation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0428
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess