EN
  • EN
  • DE

S-1323B32PF-N8RTFG

Part No S-1323B32PF-N8RTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description HIGH RIPPLE-REJECTION AND SMALL PACKAGE CMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185345-S-1323B32PF-N8RTFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1323B32PF-N8RTFG CAD Model

Description

The S-1323B32PF-N8RTFG is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold, ensuring the safe and reliable operation of sensitive components.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronics
  • Industrial control systems

Features

  • High-accuracy detection voltage: The device offers a precise detection voltage, crucial for reliable voltage monitoring.
  • Low current consumption: The detector consumes minimal current, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Small package size: Available in a compact package, allowing for space-saving designs in densely populated circuit boards.
  • Built-in hysteresis: Hysteresis prevents chattering and ensures stable operation even with noisy voltage signals.
  • Open drain output: The open drain output allows for flexible interfacing with various logic levels.

Benefits

  • Prevents system malfunction: By monitoring the supply voltage, the S-1323B32PF-N8RTFG helps prevent system malfunctions caused by voltage drops.
  • Extends battery life: Its low current consumption contributes to extending the battery life of portable devices.
  • Simplifies circuit design: The built-in hysteresis and open drain output simplify circuit design and reduce the need for external components.
  • Enhances system reliability: Provides a reliable reset signal to microcontrollers and other digital circuits, enhancing overall system reliability.
  • Saves board space: The small package size allows for more compact and efficient circuit board layouts.

Additional Details

The S-1323B32PF-N8RTFG operates over a wide temperature range, making it suitable for use in various environmental conditions. It is designed to be robust and withstand harsh operating conditions, ensuring long-term reliability. The device's precise voltage detection capabilities and low power consumption make it an ideal choice for a wide range of applications where voltage monitoring and reset functionality are required.

Specifically, the 3.2V detection voltage allows for operation in systems using common 3.3V rails. The open drain output allows the designer to choose the pull-up voltage allowing interfacing to a variety of logic families.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess