EN
  • EN
  • DE

S-25A080A0A-J8T2GD

Part No S-25A080A0A-J8T2GD
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836269-S-25A080A0A-J8T2GD
Ultra Librarian 3D Model Ultra Librarian S-25A080A0A-J8T2GD CAD Model

Description

The S-25A080A0A-J8T2GD is an 8Mbit Serial Flash Memory manufactured by SII Semiconductor Corporation. This device is a non-volatile memory that communicates via the SPI (Serial Peripheral Interface), making it suitable for applications requiring fast data access and relatively large storage capacity compared to EEPROMs.

Applications

  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices to store firmware, audio files, and other data.
  • Industrial Control Systems: Employed in industrial automation equipment for storing configuration data, program code, and data logs.
  • Networking Equipment: Found in routers, switches, and network interface cards (NICs) for storing firmware and configuration settings.
  • Automotive Electronics: Utilized in automotive systems for storing firmware, maps, and other critical data.
  • Medical Devices: Integrated into medical equipment for storing device settings, calibration information, and patient data.

Features

  • 8Mbit (1024K x 8) Memory Organization: Provides a storage capacity of 8 megabits, organized as 1,048,576 bytes of 8 bits each.
  • SPI Serial Interface: Uses the SPI interface for communication, supporting high-speed data transfer rates.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 2.7V to 3.6V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Performance: Offers fast read, write, and erase times, improving system performance.
  • High Reliability: Designed for high endurance (number of write cycles) and data retention.
  • Small Package Options: Available in compact packages such as SOIC and TSSOP, enabling space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Serial Interface: The SPI interface allows for high-speed data transfer, improving system performance.
  • High Storage Capacity: Provides ample storage space for firmware, data logs, and other critical information.
  • Data Protection: Write protection features prevent accidental data overwrites.
  • Compact Size: Small package options enable integration into space-constrained applications.
  • Reliable Performance: Offers high endurance and data retention for long-term reliability.

The S-25A080A0A-J8T2GD is a reliable Serial Flash Memory designed for applications requiring non-volatile data storage with a high-speed serial interface and a significant storage capacity.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess