The S-80720AN is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical in ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power monitoring in battery-powered devices
- Overvoltage and undervoltage protection circuits
- Voltage monitoring in power supplies
Features
- High-precision detection voltage
- Low current consumption
- Hysteresis characteristics
- Small package size
- Wide operating voltage range
Benefits
- Prevents erratic operation of microcontrollers and CPUs due to voltage drops.
- Extends battery life in portable devices due to low current consumption.
- Provides stable reset operation due to hysteresis.
- Easy to integrate into various electronic circuits due to the small package.
- Offers flexibility in application design due to the wide operating voltage range.
Detailed Specifications
The S-80720AN features a detection voltage of 2.0V. It typically consumes a very small amount of current, which is essential for extending battery life in portable applications. The device also incorporates hysteresis, which prevents oscillations around the threshold voltage. It is available in a small SOT-23-5 package, making it suitable for space-constrained applications. The operating temperature range typically spans from -40°C to +85°C. The output is typically an N-channel open drain output.
The hysteresis width prevents the output from oscillating when the input voltage is near the detection threshold. This ensures clean and reliable reset signals, which are essential for the proper functioning of the system. The low current consumption contributes to extending battery life and allows the device to be used in low-power applications. The small SOT-23-5 package makes it easier to design in to small PCBs and portable devices.