The S-80833ALUP-EAX-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC monitors the input voltage and generates a reset signal when the voltage drops below a specific threshold. It helps to protect microcontrollers and other electronic components from malfunctioning due to low voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery voltage detection
- Embedded systems
- Portable electronic devices
Features
- High-precision voltage detection
- Low current consumption
- Small SOT-23-5 package
- Open-drain output
- Operating temperature range: -40°C to +85°C
- Built-in hysteresis
Benefits
- Ensures reliable system operation by preventing malfunctions caused by low voltage conditions.
- Extends battery life in portable devices due to low power consumption.
- Saves board space due to the small package size.
- Provides a clean and reliable reset signal.
- Improves noise immunity with built-in hysteresis.
Additional Details
The S-80833ALUP-EAX-T2 has a detection voltage of 3.3V. The open-drain output requires an external pull-up resistor. This IC is RoHS compliant and designed for a wide range of applications where reliable voltage monitoring is required.