EN
  • EN
  • DE

S-80932CNMC-G82-T2

Part No S-80932CNMC-G82-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046636-S-80932CNMC-G82-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80932CNMC-G82-T2 CAD Model

Description

The S-80932CNMC-G82-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits, providing a reset signal when the voltage falls below a specified threshold. This is crucial for maintaining system integrity by preventing errors and ensuring proper initialization of microcontrollers and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drop conditions.
  • Memory Protection: Prevents data corruption in memory devices by initiating write-protect functions when the voltage is unstable.
  • Battery-Powered Devices: Monitors battery voltage levels and triggers shutdown procedures to prevent deep discharge and extend battery life.
  • Power Management Systems: Provides voltage monitoring for various power rails in complex electronic systems, enabling timely alerts or shutdown signals in case of voltage irregularities.
  • Industrial Control Systems: Ensures dependable voltage monitoring for critical control circuits in industrial equipment.

Features

  • Detection Voltage: 3.2V (typical)
  • High Accuracy Detection Voltage: Offers precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: SOT-23-5 package for compact circuit designs.
  • Operating Temperature Range: Wide operating temperature range for use in diverse environments.
  • Built-in Hysteresis: Prevents output chattering or oscillations around the threshold voltage.
  • Open Drain Output: Allows for flexible interfacing with various logic levels.

Benefits

  • Enhanced System Reliability: Prevents malfunctions caused by voltage drops or fluctuations, ensuring stable operation.
  • Data Integrity: Protects data stored in memory devices from corruption due to unstable voltage conditions.
  • Extended Battery Life: Optimizes power usage in battery-powered devices by triggering appropriate shutdown procedures.
  • Simplified Circuit Design: Integrates voltage monitoring into a single chip, simplifying circuit complexity.
  • Reduced System Cost: Eliminates the need for discrete voltage monitoring components, lowering overall system costs.

Additional Details

The S-80932CNMC-G82-T2 features an open-drain output configuration, necessitating an external pull-up resistor to establish a high-level output when the voltage is above the detection threshold. The integrated hysteresis characteristic ensures stable output behavior, preventing rapid toggling when the input voltage hovers near the threshold. Its compact SOT-23-5 package makes it ideal for applications where board space is limited. The low current consumption characteristic is particularly beneficial for energy-sensitive applications, contributing to longer battery life and improved overall system efficiency. This voltage detector IC is a reliable solution for ensuring stable and secure operation of electronic devices by monitoring and responding to voltage fluctuations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2121 $65.6968
18+ $6.7383 $121.2894
27+ $6.5281 $176.2587
37+ $6.3179 $233.7623
48+ $6.1065 $293.1120
64+ $5.4747 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess