EN
  • EN
  • DE

S-81340HG-KJ-T1

Part No S-81340HG-KJ-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309623-S-81340HG-KJ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81340HG-KJ-T1 CAD Model

Description

The S-81340HG-KJ-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal to microcontrollers or other devices when the voltage drops below a predefined threshold. This prevents damage or malfunction due to under-voltage conditions. The 'KJ' likely indicates a specific voltage detection level, while the 'T1' suggests tape and reel packaging.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features

  • High-accuracy detection voltage
  • Ultra-low current consumption
  • Open-drain output
  • Small SOT-23 package
  • Hysteresis characteristics

Benefits

  • Improved system reliability
  • Extended battery life
  • Simplified circuit design
  • Compact solution for space-constrained applications
  • Enhanced noise immunity

Technical Specifications

The S-81340HG-KJ-T1 features a detection voltage specific to the 'KJ' variant; consult the datasheet for the exact value. It consumes very little current, typically in the microampere range. The output is an open-drain N-channel MOSFET. It is packaged in a SOT-23 surface-mount package. The device includes hysteresis to prevent false triggering near the threshold voltage. The 'T1' designation indicates that it is supplied in tape and reel packaging for automated assembly.

The open-drain output requires a pull-up resistor to define the high-level voltage. When the input voltage falls below the threshold, the output transistor turns off, pulling the output high. The hysteresis prevents rapid switching (chattering) when the input voltage is near the threshold. It's designed for use in low-power applications where accurate voltage monitoring is crucial.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess