EN
  • EN
  • DE

S-8231AQFN-CAQ-T2

Part No S-8231AQFN-CAQ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309923-S-8231AQFN-CAQ-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8231AQFN-CAQ-T2 CAD Model

Description

The S-8231AQFN-CAQ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a pre-set threshold. This functionality is crucial for protecting sensitive electronic components from damage due to undervoltage conditions. The 'CAQ' within the part number indicates the specific voltage detection threshold for this particular variant.

Applications

  • Microcontroller reset circuits: Ensures a clean and reliable reset of microcontrollers during power-up or brown-out conditions.
  • Battery-powered devices: Monitors battery voltage and shuts down the device before deep discharge occurs, preventing battery damage.
  • Power supply monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown to protect connected equipment.
  • Industrial control systems: Monitors power rails and provides a fail-safe mechanism in case of voltage irregularities.
  • Automotive electronics: Used in various automotive systems to monitor voltage levels and ensure reliable operation.

Features

  • High-precision voltage detection: Provides accurate voltage monitoring with minimal error.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package size (QFN): Allows for compact integration into space-constrained designs.
  • Built-in hysteresis: Prevents spurious triggering due to noise or voltage fluctuations.
  • Open-drain output: Offers flexibility in connecting to various logic levels.

Benefits

  • Protects electronic components from undervoltage damage: Prevents malfunction and extends the lifespan of electronic devices.
  • Improves system reliability: Ensures stable and predictable operation, even under fluctuating voltage conditions.
  • Extends battery life in portable devices: Minimizes power consumption and prevents deep discharge of batteries.
  • Simplifies circuit design: Integrates voltage monitoring functionality into a single, compact IC.
  • Reduces system cost: Eliminates the need for discrete voltage monitoring components.

The S-8231AQFN-CAQ-T2 operates by continuously monitoring the input voltage. When the voltage falls below the pre-set detection threshold (indicated by CAQ), the output signal is asserted. This signal can be used to trigger a reset in a microcontroller, shut down a device, or activate an alarm. The built-in hysteresis helps to prevent the output from oscillating when the input voltage is near the threshold level.

The QFN (Quad Flat No-Leads) package provides excellent thermal performance and allows for easy surface mounting. The low current consumption of the S-8231AQFN-CAQ-T2 makes it an ideal choice for battery-powered applications where minimizing power drain is critical. The device is typically used in conjunction with a pull-up resistor on the output to provide the desired logic level when the voltage is above the threshold.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess