EN
  • EN
  • DE

S1460AF-A26-TF

Part No S1460AF-A26-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304336-S1460AF-A26-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1460AF-A26-TF CAD Model

Description

The SII Semiconductor Corporation S1460AF-A26-TF is a highly precise voltage detector IC specifically designed for monitoring power supply voltages in a wide range of electronic applications. This device provides a reliable and accurate means of detecting undervoltage conditions, thereby safeguarding sensitive components and ensuring stable system operation. Its low current consumption and compact size make it particularly well-suited for battery-powered and space-constrained applications.

Applications

  • Microcontroller Systems: Ensures proper reset of microcontrollers during power-up and brownout conditions.
  • Battery Management Systems: Protects batteries from deep discharge by monitoring voltage levels.
  • Power Supply Supervision: Monitors power supply rails to detect voltage drops and prevent system malfunctions.
  • Portable Electronics: Used in smartphones, tablets, and wearables to ensure stable operation.
  • Industrial Control Equipment: Provides reliable voltage monitoring for critical control systems.

Features

  • Precise Voltage Detection: Offers highly accurate undervoltage detection with minimal variation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Small Footprint: Compact package size allows for easy integration into densely populated circuit boards.
  • Open-Drain Output: Provides flexible interface options with various logic circuits.
  • Built-in Hysteresis: Prevents output oscillations and ensures stable switching behavior.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures, suitable for harsh environments.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer runtimes in battery-powered devices.
  • Simplified Circuit Design: Easy to implement with minimal external components.
  • Robust Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • Stable Operation: Hysteresis feature ensures reliable and predictable switching behavior.

Additional Details

The S1460AF-A26-TF typically employs an internal voltage reference and comparator to accurately detect undervoltage conditions. The 'TF' suffix usually indicates a specific tape-and-reel packaging option for automated assembly. Refer to the official datasheet for detailed electrical characteristics, including voltage detection thresholds, hysteresis values, and operating conditions.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess