EN
  • EN
  • DE

LTC3722IGN-2

Part No LTC3722IGN-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT / Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge
Number of Outputs 6
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.8V ~ 10.25V
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC3722
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341525-LTC3722IGN-2
Ultra Librarian 3D Model Ultra Librarian LTC3722IGN-2 CAD Model

Description

Analog Devices Inc. LTC3722IGN-2 Push-Pull PWM Controller

The LTC3722IGN-2 from Analog Devices Inc. is a sophisticated push-pull PWM controller designed to offer precise control for isolated power supply systems. This device is particularly suited for applications that require high power density and efficiency, such as telecommunications, industrial control systems, and data processing equipment.

Key Features

  • Wide Input Voltage Range: The LTC3722IGN-2 operates with an input voltage range that accommodates various power sources, making it versatile for different types of isolated power supplies.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 1MHz, allowing for flexibility in the design of the magnetic components and optimization of the power supply performance.
  • Powerful Drive Capability: The controller includes powerful 1.5A drivers that ensure robust and reliable operation of the external MOSFETs, providing efficient power conversion.
  • Phase-Locked Loop (PLL): A PLL circuit is integrated for noise reduction and synchronization of multiple LTC3722IGN-2 devices, which is essential for parallel power supply operation.
  • Soft-Start Function: The soft-start feature limits inrush current during startup, enhancing the reliability and longevity of the power supply.

Protection Features

  • Over-Temperature Protection: The device includes a thermal shutdown mechanism to protect against overheating, ensuring safe operation under all conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the controller from operating at insufficient voltages, which could otherwise lead to inefficient or unstable performance.

Package and Mounting

The LTC3722IGN-2 is available in a compact 16-lead SSOP package, which is both space-saving and suitable for automated assembly processes. Its surface-mount design allows for efficient heat dissipation and reliable soldering to the PCB.

Conclusion

With its robust design, comprehensive feature set, and protection mechanisms, the LTC3722IGN-2 from Analog Devices Inc. stands out as an exceptional choice for designers looking to create high-performance isolated power supplies. Its adaptability and strong drive capability make it a go-to solution for demanding applications that require top-notch efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess