EN
  • EN
  • DE

S-8241ABZPG-KBZTFG

Part No S-8241ABZPG-KBZTFG
Manufacturer SII Semiconductor Corporation
Description BATTERY PROTECTION IC FOR 1-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 1245816-S-8241ABZPG-KBZTFG
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8241ABZPG-KBZTFG CAD Model

Description

The S-8241ABZPG-KBZTFG is a battery protection IC manufactured by SII Semiconductor Corporation. This IC is specifically designed to protect lithium-ion and lithium polymer rechargeable batteries in portable devices and other applications where battery life and safety are critical. It monitors voltage, current, and temperature to prevent overcharge, over-discharge, overcurrent, and short circuits.

Applications

  • Lithium-ion battery protection
  • Lithium polymer battery protection
  • Smartphones
  • Tablets
  • Wearable devices
  • Portable power tools

Features

  • Overcharge protection: Prevents damage to the battery due to excessive charging voltage.
  • Over-discharge protection: Prevents damage to the battery due to excessive discharging voltage.
  • Overcurrent protection: Limits the discharge current to prevent overheating and damage.
  • Short-circuit protection: Quickly shuts down the battery in case of a short circuit.
  • High accuracy voltage detection: Ensures precise monitoring and protection.
  • Low current consumption: Minimizes the impact on battery life.
  • Small package: Enables compact design in portable devices.

Benefits

  • Enhanced battery safety: Prevents battery damage and potential hazards.
  • Extended battery life: Optimizes charging and discharging to prolong battery lifespan.
  • Improved device reliability: Protects the device from battery-related failures.
  • Compact design: Enables miniaturization of portable devices.
  • Low power consumption: Maximizes battery runtime.

Technical Specifications

  • Overcharge Detection Voltage: Typically 4.2V to 4.35V.
  • Over-discharge Detection Voltage: Typically 2.3V to 3.0V.
  • Overcurrent Detection Current: Varies depending on the configuration, typically a few Amperes.
  • Operating Temperature Range: -40°C to +85°C.
  • Supply Voltage: 1.5V to 5.5V
  • Package: SOT-23-6

The S-8241ABZPG-KBZTFG provides comprehensive protection for lithium-ion and lithium polymer batteries, ensuring safe and reliable operation in various applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,457 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess