EN
  • EN
  • DE

S-8436DF-X7-T1

Part No S-8436DF-X7-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description STEP-UP SWITCHING REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310570-S-8436DF-X7-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8436DF-X7-T1 CAD Model

Description

The S-8436DF-X7-T1 is a high-precision voltage detector IC from SII Semiconductor Corporation. Designed to monitor supply voltage levels, it offers a reset signal output when the voltage drops below a specified threshold. The 'X7' likely refers to a specific voltage detection level, and 'T1' indicates the packaging type (likely a tape and reel format for automated assembly). This component is crucial for ensuring stable operation in various electronic devices by preventing malfunctions due to undervoltage conditions.

Applications

  • Microcontroller Systems: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, ensuring proper initialization.
  • Power Management Circuits: Monitors the output voltage of power supplies to protect downstream components from undervoltage.
  • Battery-Powered Devices: Detects low battery conditions to prevent deep discharge and preserve battery life.
  • Industrial Control Equipment: Ensures stable operation of control circuits in harsh industrial environments.
  • Automotive Electronics: Monitors supply voltages in automotive systems to prevent erratic behavior of electronic control units (ECUs).

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal tolerance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • CMOS Output: Provides a clean and reliable digital output signal.

Benefits

  • Enhanced System Reliability: Prevents data corruption and malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Improved System Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution for a wide range of applications.

Additional Details

The S-8436DF-X7-T1 typically operates over a wide temperature range, making it suitable for various environmental conditions. The specific detection voltage is determined by the 'X7' code and must be verified in the product datasheet. The hysteresis voltage prevents rapid toggling of the output during small voltage fluctuations near the threshold. This device is commonly available in SOT-23 or similar surface-mount packages for easy integration into automated manufacturing processes. The datasheet should be consulted for absolute maximum ratings, operating temperature range, and other critical parameters.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess