The S-8520A25MC-AVK-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. It's designed to boost a lower input voltage to a higher, regulated output voltage. This is particularly useful in battery-powered applications where the battery voltage might be lower than the required voltage for certain components.
Applications:
- Boosting voltage in battery-powered devices.
- Powering LEDs.
- Portable electronic devices (e.g., smartphones, tablets).
- LCD bias supplies.
- Backlight drivers.
Features:
- Output Voltage: 2.5V (Nominal, can be adjusted externally with resistors).
- High Efficiency: Provides efficient voltage conversion, minimizing power loss.
- Low Start-up Voltage: Starts operating with a low input voltage, maximizing battery utilization.
- Small Package: Available in compact packages such as SOT-23-6 or SOT-89.
- Built-in Oscillator: Internal oscillator simplifies circuit design.
- Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current.
- Soft-Start Function: Limits inrush current during startup.
Benefits:
- Efficient Voltage Conversion: Maximizes battery life in portable devices.
- Stable Output Voltage: Provides a consistent voltage supply even with variations in input voltage or load.
- Compact Design: Small package allows for integration into space-constrained applications.
- Simplified Circuit Design: Internal oscillator reduces the number of external components required.
- Protection against Overload: Overcurrent protection enhances reliability.
Additional Details:
The S-8520A25MC-AVK-T2 utilizes a PWM (Pulse Width Modulation) or PFM (Pulse Frequency Modulation) control scheme to achieve efficient step-up voltage conversion. The external components required typically include an inductor, a Schottky diode, and capacitors. The datasheet contains crucial information such as the input voltage range, output current capabilities, switching frequency, and recommended external component values. The output voltage can be adjusted using external resistors.