EN
  • EN
  • DE

SY8286RAC

Part No SY8286RAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097592-SY8286RAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8286RAC CAD Model

Description

The SY8286RAC is a high-efficiency synchronous step-down DC-DC converter from Silergy Corp, designed to provide a regulated voltage supply to various electronic components. It's commonly used in applications requiring high efficiency and a compact solution size, such as portable devices and point-of-load regulation.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld gaming consoles.
  • Wireless Communication Devices: Routers, access points, and IoT devices.
  • Solid State Drives (SSDs): Powering the controller and memory chips in SSDs.
  • Point-of-Load Regulation: Providing regulated voltage to individual components on a PCB.
  • Battery-Powered Equipment: Extending battery life in various applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Synchronous Rectification: Minimizes power loss by using MOSFETs for rectification.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Adjustable Output Voltage: Allows for flexible voltage setting via external resistors.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Protects the device and load from short circuits.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss and heat generation.
  • Smaller Solution Size: Integration of MOSFETs and compact packaging reduces overall size.
  • Improved System Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process.

Additional Details:

The SY8286RAC typically operates with an input voltage range suited for battery-powered applications and outputs a regulated voltage that can be adjusted via external feedback resistors. The device includes an enable pin for shutdown functionality. The switching frequency is internally set to optimize efficiency and component size. The SY8286RAC comes in a compact package such as a QFN. Refer to the Silergy Corp datasheet for specific electrical characteristics, including input voltage range, output voltage accuracy, switching frequency, and thermal derating information.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,970 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess