EN
  • EN
  • DE

REG102GA-3.3/2K5

Part No REG102GA-3.3/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 250MA SOT223-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.27V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 500 µA
Current - Supply (Max) 800 µA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-223-6
Supplier Device Package SOT-223-6
Base Product Number REG102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names REG102GA-3.3/2K5G4,REG102GA-3.3/2K5G4-ND
Standard Package 2,500
Win Source Part Number 1088001-REG102GA-3.3/2K5
Ultra Librarian 3D Model Ultra Librarian REG102GA-3.3/2K5 CAD Model

Description

The REG102GA-3.3/2K5 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3V with a maximum current of 250mA. This regulator is part of the REG102 family, known for its low noise, high accuracy, and low power consumption, making it an ideal choice for sensitive analog circuits, battery-powered devices, and portable applications.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of devices.
  • Output Current: Capable of delivering up to 250mA, suitable for moderate power needs.
  • Dropout Voltage: Ultra-low dropout performance ensures efficient operation even with minimal input-to-output voltage differences.
  • Stability: Stable with low ESR capacitors, reducing the need for additional external components.
  • Noise Reduction: Features a low noise output, which is crucial for RF and precision analog applications.
  • Power Consumption: Low quiescent current enhances battery life for portable devices.
  • Protection Features: Includes built-in thermal shutdown and overcurrent protection to safeguard the device and the load.
  • Package: Available in a small SOT23-5 package, ideal for space-constrained applications.

Applications

The REG102GA-3.3/2K5 is versatile and can be employed in various applications including:

  • Portable electronics such as PDAs and mobile phones
  • Battery-powered equipment
  • Reference voltage sources
  • High-efficiency linear power supplies
  • High-performance audio and RF circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REG102GA-3.3/2K5 is manufactured with this commitment in mind, ensuring reliable performance and longevity for critical applications. Its robust design and built-in protection features make it a dependable choice for designers looking to enhance the stability and efficiency of their power management solutions.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9004 $52.2072
43+ $2.3799 $102.3357
66+ $2.3055 $152.1630
90+ $2.2311 $200.7990
116+ $2.1568 $250.1888
156+ $1.9336 $301.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,764 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess