EN
  • EN
  • DE

AT24C64C-CWU-T

Part No AT24C64C-CWU-T
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729615-AT24C64C-CWU-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C64C-CWU-T CAD Model

Description

The AT24C64C-CWU-T is a 64 Kbit (8192 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Microchip (formerly Atmel). This device features a 2-wire serial interface and is optimized for use in many industrial and commercial applications where low power and low voltage operation are essential. It's organized as 8192 words of 8 bits each. The device is available in a variety of packages including SOIC and TSSOP.

Applications

  • Consumer Electronics: Used for storing configuration data and user settings in devices like TVs, set-top boxes, and DVD players.
  • Industrial Control Systems: Employed in PLCs, motor drives, and other industrial equipment for storing calibration data and program parameters.
  • Automotive Electronics: Used in automotive ECUs for storing sensor data, diagnostic codes, and other critical information.
  • Medical Devices: Integrated into medical equipment for storing patient data, configuration settings, and calibration information.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration settings and network parameters.

Features

  • 64 Kbit (8192 x 8) EEPROM: Provides non-volatile storage for data and program parameters.
  • 2-Wire Serial Interface: Uses a simple 2-wire interface (I2C) for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a single 1.7V to 5.5V power supply.
  • Low Power Consumption: Consumes very little power during operation and standby.
  • Schmitt Triggered Inputs: Provides improved noise immunity on the SDA and SCL inputs.
  • Write Protect Pin: Allows for hardware write protection of the entire memory array.
  • Self-Timed Write Cycle: Automatically handles the write cycle, simplifying programming.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: The 2-wire interface simplifies communication and reduces the number of pins required.
  • Low Power Consumption: Makes it suitable for battery-powered applications.
  • High Reliability: Provides reliable data storage with a long endurance rating.
  • Versatile: Can be used in a wide variety of applications.

Additional Details

The AT24C64C-CWU-T has a typical write cycle time of 5 ms. The device supports both byte write and page write operations. The page write mode allows for writing up to 64 bytes in a single operation, improving write performance. The I2C address is configurable, allowing multiple devices to be connected to the same bus. The device is typically available in an 8-lead SOIC package. Detailed specifications, including timing diagrams, electrical characteristics, and package information, can be found in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess