EN
  • EN
  • DE

AMW037-1.4.0R

Part No AMW037-1.4.0R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI PCB TRACE SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.412GHz ~ 2.484GHz
Data Rate 72.2Mbps
Power - Output 20dBm
Sensitivity -93dBm
Serial Interfaces PWM, SPI, UART
Antenna Type PCB Trace
Voltage - Supply 3V ~ 3.6V
Current - Receiving 65mA
Current - Transmitting 100mA ~ 200mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-SMD Module
Base Product Number AMW037
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1340499-AMW037-1.4.0R
Ultra Librarian 3D Model Ultra Librarian AMW037-1.4.0R CAD Model

Description

The AMW037-1.4.0R RF Transceiver Module is a high-performance wireless module that operates on 2.412GHz ~ 2.484GHz frequency and supports 802.11b/g/n protocol.

  • Frequency: 2.412GHz ~ 2.484GHz
  • Data Rate: 72.2Mbps
  • Protocol: 802.11b/g/n
  • Power - Output: 20dBm
  • Sensitivity: -93dBm
  • Current - Receiving: 65mA
  • Current - Transmitting: 100mA ~ 200mA
  • Voltage - Supply: 3V ~ 3.6V
  • Mounting Type: Surface Mount
  • Package / Case: 44-SMD Module

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess