EN
  • EN
  • DE

CP2543-A11-GMR

Part No CP2543-A11-GMR
Manufacturer Silicon Labs
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820914-CP2543-A11-GMR
Ultra Librarian 3D Model Ultra Librarian CP2543-A11-GMR CAD Model

Description

The Silicon Labs CP2543-A11-GMR is a Power Line Carrier (PLC) transceiver designed for robust and reliable communication over power lines. It integrates analog front-end (AFE) and digital baseband functionalities to enable efficient data transmission and reception in various PLC applications.

Applications:

  • Smart Metering: Used in smart meters for transmitting meter readings and control signals over power lines.
  • Home Automation: Implemented in home automation systems for controlling appliances, lighting, and security systems via power line communication.
  • Industrial Control: Employed in industrial control applications for monitoring and controlling equipment and processes over power lines.
  • Street Lighting Control: Utilized in street lighting control systems for dimming and monitoring streetlights via power line communication.
  • Building Automation: Integrated into building automation systems for controlling HVAC, lighting, and security systems using power line communication.

Features:

  • Power Line Carrier (PLC) Transceiver: Designed for reliable communication over power lines.
  • Integrated Analog Front-End (AFE): Includes AFE for signal conditioning, filtering, and amplification.
  • Digital Baseband Processing: Incorporates digital baseband processing for modulation, demodulation, and error correction.
  • Supports Multiple PLC Standards: Compliant with various PLC standards, including G3-PLC, PRIME, and IEEE 1901.2.
  • Low Power Consumption: Features low power consumption for energy-efficient operation.
  • Flexible Configuration Options: Offers flexible configuration options for adapting to different power line environments.
  • Robust Noise Immunity: Provides robust noise immunity for reliable communication in noisy power line environments.
  • SPI Interface: Utilizes an SPI interface for communication with a host microcontroller.

Benefits:

  • Reliable Power Line Communication: Enables robust and reliable communication over power lines.
  • Integrated Solution: Provides a complete PLC transceiver solution with integrated AFE and digital baseband.
  • Standards Compliance: Compliant with multiple PLC standards, ensuring interoperability.
  • Energy-Efficient Operation: Low power consumption minimizes energy usage.
  • Adaptable to Different Environments: Flexible configuration options allow for adaptation to various power line environments.
  • Robust Noise Immunity: Ensures reliable communication in noisy power line environments.
  • Easy Integration: SPI interface simplifies integration with a host microcontroller.

The Silicon Labs CP2543-A11-GMR PLC transceiver is a high-performance and reliable solution for enabling communication over power lines. Its integrated AFE and digital baseband functionalities, combined with compliance with multiple PLC standards and robust noise immunity, make it suitable for a wide range of applications, including smart metering, home automation, and industrial control. The device offers flexible configuration options for adapting to different power line environments and features low power consumption for energy-efficient operation. The SPI interface simplifies integration with a host microcontroller, making it easy to incorporate into existing systems.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,083 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess