Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Silicon Labs
Package Bulk
Type Debugger
For Use With/Related Products 8051
Contents Board(s) , Cable(s)
Base Product Number DEBUGADPTR1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.50.0150
Win Source Part Number 1349365-DEBUGADPTR1-USB
Ultra Librarian 3D Model Ultra Librarian DEBUGADPTR1-USB CAD Model

Description

The Silicon Labs DEBUGADPTR1-USB is a debugger used in development boards, kits, and programmers.

  • Function: Debugger
  • For Use With / Related Products: 8051
  • Packaging: Bulk
  • Package Contents: Board(s), Cable(s)
  • ECCN: 3A992A
  • MSL: 1 (Unlimited)
  • HTSUS: 8471.50.0150

You May Also Be Interested in

Digilent, Inc.
JTAG-SMT2 SURFACE-MOUNT PROGRAMR
Lowest to $117.4243
ECAD model for 410-251-B
Microchip Technology
EMU FOR SAM AND AVR MCU KIT
Need more? Email Us
ECAD model for ATATMEL-ICE
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
ECAD model for S5U1C63000H6600
Infineon Technologies
GANG PROGRAMMER / series Programmer
Need more? Email Us
ECAD model for PRG832801-8A
Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Need more? Email Us
ECAD model for 410-308-B
Intel
CABLE PROGRAMMING USB
Need more? Email Us
ECAD model for PL-USB2-BLASTER
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
ECAD model for CY3900I
Digilent, Inc.
JTAG-SMT3-NC: SURFACE-MOUNT PROG
Need more? Email Us
ECAD model for 410-357-B
Espressif
ESP-PROG, DEVELOPMENT AND DEBUGG
Need more? Email Us
ECAD model for ESP-PROG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention