EN
  • EN
  • DE

SI4702-C19

Part No SI4702-C19
Manufacturer Silicon Labs
Description Broadcast FM Radio Tuner for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1418+
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 720335-SI4702-C19
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4702-C19 CAD Model

Description

The Si4702-C19 is a single-chip FM radio receiver from Silicon Labs. It's designed to receive FM broadcast signals in the 76-108 MHz band and output high-quality audio. It is commonly used in portable audio devices, mobile phones, and other consumer electronics.

Applications

  • Portable Radios: Used as the core FM receiver in portable radio devices.
  • Mobile Phones: Integrated into mobile phones to provide FM radio functionality.
  • MP3 Players: Employed in MP3 players to allow users to listen to FM radio broadcasts.
  • Automotive Entertainment Systems: Used in car radios and entertainment systems to receive FM radio signals.

Features

  • Single-Chip FM Receiver: Integrates all FM receiver functions into a single chip, reducing component count and board space.
  • Worldwide FM Band Support: Supports FM bands worldwide, including the US, Europe, and Japan.
  • Automatic Frequency Control (AFC): Automatically tunes to the strongest FM signal, ensuring clear reception.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits

  • Compact Design: Single-chip integration allows for smaller and more compact device designs.
  • Global FM Radio Reception: Supports FM bands worldwide, providing access to a wide range of radio stations.
  • Improved Reception Quality: Automatic frequency control ensures clear and stable reception.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.

Technical Specifications

The Si4702-C19 operates within the FM broadcast band (76-108 MHz). It features automatic gain control (AGC), automatic frequency control (AFC), and noise blanking. It typically uses an I2C interface for control and configuration. The specific operating voltage, current consumption, and audio output power can be found in the Silicon Labs datasheet. The device is commonly available in a small surface-mount package, such as a QFN or similar, for easy integration into PCB designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3204 $58.0100
61+ $1.9034 $116.1074
94+ $1.8445 $173.3830
130+ $1.7845 $231.9850
168+ $1.7256 $289.9008
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess