EN
  • EN
  • DE

SIL8334BOCTR

Part No SIL8334BOCTR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323812-SIL8334BOCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL8334BOCTR CAD Model

Description

The SIL8334BOCTR is a highly integrated, low-power timing device manufactured by Silicon Labs, primarily designed for applications requiring precise clock generation and distribution. This component is critical in various electronic systems where synchronization and timing accuracy are paramount. Its design focuses on minimizing jitter and phase noise, thereby ensuring optimal performance in demanding digital environments.

Applications

  • Optical Transport Networks (OTN)
  • Synchronous Ethernet (SyncE) systems
  • Data center infrastructure
  • Wireless base stations
  • High-speed data communication systems

Features

  • Low output jitter, minimizing timing errors
  • Wide frequency range to support diverse application needs
  • Multiple differential output pairs for flexible clock distribution
  • Integrated voltage controlled oscillator (VCO)
  • Programmable via I2C interface for easy configuration
  • Small footprint package, suitable for compact designs
  • Low power consumption, enabling energy-efficient systems

Benefits

  • Improved data integrity in high-speed communication links
  • Enhanced system performance through precise clock synchronization
  • Reduced development time with easy programmability
  • Simplified board layout due to integrated functionality
  • Lower operating costs with reduced power consumption
  • Increased system reliability due to robust design

The SIL8334BOCTR utilizes advanced clock generation techniques to achieve exceptionally low jitter and phase noise. This is vital for maintaining signal integrity in high-speed digital systems. The programmable features enable designers to customize the clock outputs to meet specific system requirements. It supports a wide range of output frequencies and configurations, making it a versatile solution for various applications. The device's compact package and integrated VCO simplify system design and minimize board space. Its low power consumption also contributes to energy efficiency. The SIL8334BOCTR contributes to enhanced performance, reliability, and cost-effectiveness in demanding electronic systems, particularly those requiring precise timing and synchronization.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess