EN
  • EN
  • DE

SST25VF010

Part No SST25VF010
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259748-SST25VF010
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF010 CAD Model

Description

The SST25VF010 is a Serial Flash memory device manufactured by Silicon Storage Technology (SST). It's a CMOS flash memory device offering high-performance, low-power consumption, and high reliability. This device utilizes a 4-wire, SPI (Serial Peripheral Interface) protocol to access memory, making it ideal for a variety of embedded systems applications.

Applications

  • Storing configuration data in embedded systems.
  • Storing boot code in microcontrollers.
  • Storing firmware for various electronic devices.
  • Data logging in portable devices.
  • Storing audio or small image files in consumer electronics.

Features

  • Density: 1 Mbit (128 Kbytes)
  • Interface: Standard SPI: CLK, CS#, DI, DO
  • Clock Frequency: Up to 50 MHz
  • Supply Voltage: 2.7-3.6V
  • Erase Capability: Sector Erase (4 KByte), Block Erase (32 KByte), Chip Erase
  • Write Protection: Hardware write protection
  • Endurance: Minimum 100,000 erase/write cycles
  • Data Retention: Minimum 100 years
  • Package Options: 8-pin SOIC, 8-pin TSSOP

Benefits

  • High Performance: Fast clock speeds ensure quick data transfer.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • High Reliability: Offers robust performance in demanding environments.
  • Small Footprint: Compact package options save valuable board space.
  • Cost-Effective: Provides a competitive solution for storage needs.

The SST25VF010 uses a page write operation that allows up to 256 bytes to be written at a time, reducing the overall programming time. The device also features a software write protection scheme in addition to the hardware write protection, enhancing data security. Its high endurance and data retention capabilities make it suitable for applications requiring long-term data storage. The flexible erase architecture enables efficient memory management, allowing for targeted erasing of specific sectors or blocks of memory.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess