EN
  • EN
  • DE

SST36VF3203-70-4E-EKE

Part No SST36VF3203-70-4E-EKE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 32 Mbit (x8/x16) Concurrent SuperFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259830-SST36VF3203-70-4E-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST36VF3203-70-4E-EKE CAD Model

Description

The SST36VF3203-70-4E-EKE is a 32 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology, Inc. (SST). It is a non-volatile memory that can be electrically erased and reprogrammed. It is designed for applications requiring high-density, low-power, and reliable data storage.

Applications

  • Embedded systems
  • Networking devices
  • Industrial control systems
  • Consumer electronics
  • Data storage for portable devices

Features

  • 32 Mbit (4 MB) capacity: Provides ample storage for code and data.
  • Multi-Purpose Flash (MPF) technology: Combines the advantages of NOR and NAND flash technologies.
  • Page mode operation: Enables fast data transfer.
  • Sector erase: Allows individual sectors to be erased without affecting other sectors.
  • Low power consumption: Reduces power consumption in portable devices.
  • 70 ns access time: Enables fast data access.

Benefits

  • Fast data access: Page mode operation and fast access time enable fast data transfer, improving system performance.
  • Flexible memory management: Sector erase feature provides flexible memory management options.
  • Long-term data retention: Flash memory provides non-volatile storage, retaining data even when power is removed.
  • Low power consumption: Suitable for battery-powered applications.

Additional Details

The SST36VF3203-70-4E-EKE is characterized by its access time, erase time, program time, operating voltage, and operating temperature range. It is available in various package options. The device is designed to meet industrial temperature range requirements. It's important to follow the manufacturer's guidelines for programming and erasing the memory to ensure reliable operation and data integrity. Proper power supply decoupling is necessary to minimize noise and ensure stable operation.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4761 $58.2849
22+ $5.3142 $116.9124
34+ $5.1478 $175.0252
47+ $4.9815 $234.1305
60+ $4.8164 $288.9840
81+ $4.3174 $349.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess