EN
  • EN
  • DE

SST39VF6401B-70-4I-B

Part No SST39VF6401B-70-4I-B
Manufacturer Silicon Storage Technology, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838877-SST39VF6401B-70-4I-B
Ultra Librarian 3D Model Ultra Librarian SST39VF6401B-70-4I-B CAD Model

Description

The SST39VF6401B-70-4I-B is a 64 Mbit Multi-Purpose Flash (MPF) memory device fabricated by Silicon Storage Technology (SST). It’s designed for high-density, non-volatile storage and operates from 2.7V to 3.6V. This device is organized as 4M x 16, enabling both byte-wide and word-wide access. The 'B' designation signifies an enhanced version of the SST39VF6401 family, potentially offering improvements in power consumption, performance, or reliability.

Applications

  • Embedded systems requiring high-capacity, non-volatile memory
  • Storage of firmware and boot code
  • Data logging applications
  • Networking equipment
  • Industrial control systems

Features

  • 64 Mbit Flash Memory: Provides a large storage capacity for embedded applications.
  • Fast Read Access Time: 70 ns access time for quick data retrieval.
  • Low Power Consumption: Efficient power usage for extended operation.
  • CMOS Multi-Purpose Flash (MPF): Utilizes CMOS technology for high performance and low power.
  • Single Voltage Read and Write Operations: Operates from 2.7V to 3.6V.
  • Superior Reliability: Designed for long-term data retention and high endurance.
  • Sector Erase Capability: Enables selective erasure of memory blocks for efficient memory management.
  • Fast Erase and Byte-Program: Allows for quick updates and programming.
  • Automatic Write Timing: Simplifies the write process.
  • End-of-Write Detection: Provides status information for successful write operations.
  • JEDEC Standard Packaging: Available in industry-standard packages for ease of integration.

Benefits

  • High-density storage for complex embedded applications.
  • Fast data access improves system responsiveness.
  • Low power consumption extends battery life in portable devices.
  • High endurance and reliability ensure data integrity over time.
  • Sector erase capability allows efficient memory management.
  • Easy integration with standard JEDEC packaging.

Technical Specifications

The SST39VF6401B-70-4I-B operates within a temperature range of -40°C to +85°C. It has a specified number of erase/write cycles per sector. The device employs a command sequence to manage erase and write operations. Available packaging options include TSOP and other surface-mount packages. Consult the manufacturer's datasheet for detailed timing diagrams, electrical characteristics, and specific reliability data.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1284 $50.6420
13+ $8.3105 $108.0365
19+ $8.0508 $152.9652
26+ $7.7911 $202.5686
34+ $7.5314 $256.0676
45+ $6.7523 $303.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess