EN
  • EN
  • DE

SP6682EUTR

Part No SP6682EUTR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
RoHS Non-Compliant
Win Source Part Number 969073-SP6682EUTR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6682EUTR CAD Model

Description

The SP6682EUTR is a high-efficiency step-up DC-DC converter manufactured by Sipex Corporation (now Exar Corporation). This converter is designed to boost a lower input voltage to a higher output voltage, making it suitable for applications such as powering devices from batteries or other low-voltage sources. It is often used in portable devices, LED drivers, and other applications requiring an efficient and compact power solution.

Applications

  • LED Backlighting: Powers the LEDs in LCD displays for mobile phones and other portable devices.
  • Portable Power Supplies: Boosts voltage for various components in battery-powered devices.
  • White LED Drivers: Drives white LEDs in flashlights, cameras, and other lighting applications.
  • Boost Converters for Power Amplifiers: Provides a higher voltage for power amplifiers in wireless devices.
  • Handheld Devices: Used in MP3 players, digital cameras, and other portable electronics.

Features

  • High Efficiency: Maximizes the conversion of input voltage to output voltage, reducing power losses.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overvoltage Protection: Protects the device and the load from excessive output voltage.
  • Short-Circuit Protection: Prevents damage to the device in case of a short circuit at the output.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life.
  • Improved System Reliability: Protection features prevent damage from overvoltage and short circuits.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system thermal performance.
  • Smaller Footprint: Compact package allows for integration into space-constrained applications.
  • Versatile Application: Adjustable output voltage allows for use in a wide range of applications.

Technical Specifications

The SP6682EUTR is a step-up DC-DC converter with adjustable output voltage capabilities. The switching frequency, input voltage range, output current capability, and specific package type (such as a TDFN or similar) are detailed in the Sipex/Exar datasheet for this device. The datasheet also provides information on external component selection, such as inductor and capacitor values, to optimize performance. It's important to consult the datasheet for the specific operating conditions and limitations.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess