The SPX3819S-1.8 is a low-dropout (LDO) linear regulator manufactured by Sipex Corporation (now part of Exar). It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, while minimizing power dissipation. This LDO regulator is suitable for a variety of applications requiring a regulated low voltage supply.
Applications:
- Post regulators for switching power supplies
- Battery-powered systems
- Portable devices
- Microprocessor and microcontroller power supplies
- Noise-sensitive circuits
Features:
- Low dropout voltage
- 1.8V fixed output voltage
- Output current: Up to 500mA
- High accuracy: Typically ±1%
- Low quiescent current
- Short-circuit protection
- Thermal shutdown protection
- Stable with ceramic output capacitors
Benefits:
- Stable Output Voltage: Provides a consistent and accurate 1.8V output, crucial for sensitive electronic components.
- Low Power Dissipation: Minimizes power loss and heat generation due to its low dropout voltage and quiescent current, which is especially important in battery-powered devices.
- Protection Features: Short-circuit and thermal shutdown protection prevent damage to the regulator and the load in the event of faults.
- Simplified Design: Stable operation with ceramic output capacitors eliminates the need for bulky electrolytic capacitors, reducing board space and cost.
Additional Details:
The SPX3819S-1.8 features a low dropout voltage, enabling it to operate with a small difference between the input and output voltages. This characteristic is particularly useful in battery-powered systems where the battery voltage gradually decreases. The device's low quiescent current minimizes power consumption when the load is light or absent, extending battery life. The SPX3819S-1.8 is typically available in SOT-223 packages. Refer to the Exar Corporation (formerly Sipex) datasheet for detailed electrical characteristics, application notes, and recommended external components. The datasheet will specify the input voltage range, output voltage accuracy over temperature, and transient response performance. Proper heat sinking may be required depending on the output current and ambient temperature.