The SPX3940AM3-3.3 is a 1A low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). This regulator provides a stable and precise 3.3V output voltage from a higher input voltage, while minimizing the voltage drop across the regulator itself, even at high current loads. This makes it ideal for applications where power efficiency and stable voltage are critical.
Applications:
- Post regulators for switching power supplies
- Battery-powered systems
- Microprocessor power supplies
- Logic power supplies
- Instrumentation
Features:
- Low dropout voltage (typically less than 300mV at 1A)
- 1A output current capability
- Stable with ceramic output capacitors
- Overcurrent and thermal protection
- Fixed 3.3V output voltage
- Available in SOT-223 package
Benefits:
- Improved power efficiency due to low dropout voltage
- Stable and reliable 3.3V power supply for sensitive circuits
- Protection against overcurrent and overheating
- Simplified circuit design due to internal protection features
- Reduced component count due to ceramic capacitor compatibility
Additional Details:
The SPX3940AM3-3.3 is designed to operate with low ESR ceramic output capacitors, which offer better performance and stability compared to traditional electrolytic capacitors. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal protection feature shuts down the regulator if the junction temperature exceeds a safe limit. The SOT-223 package provides good thermal performance and is suitable for surface mount assembly. It is commonly used in a variety of electronics where consistent power is needed for a device such as a microcontroller or other logic circuit. The dropout voltage is the minimum voltage difference between input and output to maintain regulation. Using this regulator with a lower input voltage than the specified dropout voltage will result in the device being unable to properly regulate the output to 3.3V.