EN
  • EN
  • DE

SIT1602AC-83-33E-50.000000

Part No SIT1602AC-83-33E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AC-83-33E-50.000000X, SIT1602AC-83-33E-50.000000Y, 1473-SIT1602AC-83-33E-50.000000X-ND, 1473-SIT1602AC-83-33E-50.000000S, 1473-SIT1602AC-83-33E-50.000000T, 1473-SIT1602AC-83-33E-50.000000T-ND, 1473-SIT1602AC-83-33E-50.000000, 1473-SIT1602AC-83-33E-50.000000Y-ND, 1473-SIT1602AC-83-33E-50.000000X, SIT1602AC-83-33E-50.000000T, 1473-SIT1602AC-83-33E-50.000000Y, SIT1602AC-83-33E-50.000000S, SIT1602AC-83-33E-50.000000G, 1473-SIT1602AC-83-33E-50.000000D, 1473-SIT1602AC-83-33E-50.000000E, 1473-SIT1602AC-83-33E-50.000000D-ND, 1473-SIT1602AC-83-33E-50.000000G, SIT1602AC-83-33E-50.000000D, 1473-SIT1602AC-83-33E-50.000000G-ND, 3417-SIT1602AC-83-33E-50.000000, SIT1602AC-83-33E-50.000000E, 1473-SIT1602AC-83-33E-50.000000E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895137-SIT1602AC-83-33E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AC-83-33E-50.000000 CAD Model

Description

The SiTIME SIT1602AC-83-33E-50.000000 is a crystal oscillator with a standard XO (Standard) LVCMOS oscillator and a 3.3V enable/disable feature.

  • Package: strip package with a 4-SMD, no lead
  • Series: SiT1602 series
  • Operating Temperature: -20°C ~ 70°C
  • Supply and Demand Status: balance
  • Manufacturer: SiTIME
  • Win Source Part Number: 895137-SIT1602AC-83-33E-50.000000

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0410 $62.4600
140+ $0.8542 $119.5880
210+ $0.8276 $173.7960
290+ $0.8009 $232.2610
375+ $0.7741 $290.2875
500+ $0.6941 $347.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess