EN
  • EN
  • DE

SIT1602AI-11-18E-12.000000

Part No SIT1602AI-11-18E-12.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT1602AI-11-18E-12.000000, SIT1602AI-11-18E-12.000000X, 3417-SIT1602AI-11-18E-12.000000, 1473-SIT1602AI-11-18E-12.000000G, SIT1602AI-11-18E-12.000000T, SIT1602AI-11-18E-12.000000S, 1473-SIT1602AI-11-18E-12.000000G-ND, 1473-SIT1602AI-11-18E-12.000000D, 1473-SIT1602AI-11-18E-12.000000E, SIT1602AI-11-18E-12.000000Y, 1473-SIT1602AI-11-18E-12.000000D-ND, 1473-SIT1602AI-11-18E-12.000000E-ND, 1473-SIT1602AI-11-18E-12.000000X-ND, SIT1602AI-11-18E-12.000000E, 1473-SIT1602AI-11-18E-12.000000Y-ND, SIT1602AI-11-18E-12.000000G, 1473-SIT1602AI-11-18E-12.000000X, SIT1602AI-11-18E-12.000000D, 1473-SIT1602AI-11-18E-12.000000Y, 1473-SIT1602AI-11-18E-12.000000T-ND, 1473-SIT1602AI-11-18E-12.000000S, 1473-SIT1602AI-11-18E-12.000000T
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895138-SIT1602AI-11-18E-12.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-11-18E-12.000000 CAD Model

Description

The SiTIME 895138-SIT1602AI-11-18E-12.000000 is a member of the SiT1602 series of electronic components.

  • Oscillator Type: XO (Standard) LVCMOS oscillator
  • Frequency: 12.000000 MHz
  • Function: enable/disable
  • Package: 4-SMD, no lead package that measures 0.276" L x 0.197" W (7.00mm x 5.00mm) and has a maximum height of 0.039" (1.00mm)
  • Operating Temperature: -40°C ~ 85°C
  • Supply Voltage: not specified
  • Popularity: highly popular
  • Supply and Demand Status: balanced
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1974 $59.8700
120+ $0.9826 $117.9120
185+ $0.9519 $176.1015
255+ $0.9212 $234.9060
325+ $0.8904 $289.3800
435+ $0.7983 $347.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,705 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess