EN
  • EN
  • DE

SIT1602BI-12-18E-27.000000E

Part No SIT1602BI-12-18E-27.000000E
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 27MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 1.8V 4-Pin PQFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093147-SIT1602BI-12-18E-27.000000E
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-12-18E-27.000000E CAD Model

Description

The SiT1602BI-12-18E-27.000000E is a programmable oscillator from SiTime. It offers a wide frequency range and excellent stability, making it suitable for a variety of applications requiring precise timing signals. This oscillator is based on SiTime's MEMS technology, ensuring high reliability and performance.

Applications:

  • Networking Equipment: Used in switches, routers, and other networking devices.
  • Industrial Automation: Provides timing signals for industrial controllers and sensors.
  • Consumer Electronics: Found in various consumer electronic devices.
  • Microcontrollers and Microprocessors: Supplies clock signals for MCUs and MPUs.
  • FPGA and PLD Applications: Used as a clock source for FPGAs and PLDs.

Features:

  • Programmable Frequency: The output frequency can be programmed to meet specific requirements.
  • MEMS Technology: Based on SiTime's proven MEMS technology for high reliability.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Excellent Stability: Provides stable frequency performance over temperature and voltage variations.
  • Low Jitter: Ensures clean clock signals for sensitive applications.
  • Small Size: Compact package for space-constrained designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Design Flexibility: Programmable frequency allows for easy customization.
  • Improved Performance: High stability and low jitter enhance system performance.
  • Enhanced Reliability: MEMS technology provides superior reliability.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Simplified Design: Easy to integrate into various electronic systems.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications:

The SiT1602BI-12-18E-27.000000E operates on a specific supply voltage, as given in the datasheet. Key specs include frequency stability over temperature, jitter performance, and operating temperature range. It is packaged for surface mount assembly.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4438 $57.7520
100+ $1.1847 $118.4700
155+ $1.1476 $177.8780
210+ $1.1106 $233.2260
270+ $1.0736 $289.8720
360+ $0.9626 $346.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess