EN
  • EN
  • DE

SIT8002AC-23-28E-6

Part No SIT8002AC-23-28E-6
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190251-SIT8002AC-23-28E-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-23-28E-6 CAD Model

Description

The SiTime SIT8002AC-23-28E-6 is a programmable oscillator from SiTime’s SiT8002 family. This oscillator is engineered for robust performance and compact size, catering to a variety of electronic applications. The component's designation 'AC' likely refers to specific voltage and temperature characteristics, while '23' and '28E' indicate particular configuration or performance parameters. The trailing '-6' suggests a frequency, possibly 6 MHz or a similar value.

Applications

  • Consumer Electronics
  • Embedded Systems
  • Industrial Automation
  • IoT Devices
  • Networking and Communication Equipment

Features

  • Frequency: The frequency is likely to be around 6MHz, but the exact value needs to be confirmed by datasheet
  • Supply Voltage: Typically operates at 2.8V
  • High frequency stability
  • Small footprint
  • Low power consumption
  • Wide temperature range
  • Programmable for customized applications

Benefits

  • Provides a stable and precise clock signal, enhancing system reliability.
  • Reduces board space requirements due to its compact size.
  • Enables energy-efficient designs with low power consumption.
  • Offers flexibility for various applications through programmability.
  • Ensures reliable operation in diverse environmental conditions.

SiT8002 series oscillators use MEMS technology, giving them advantages over traditional quartz oscillators in terms of size, resilience, and stability. This specific part is suitable for systems where timing precision is paramount, contributing to improved system performance and reduced error rates. The oscillator’s ability to operate across a wide temperature range makes it suitable for use in harsh environments.

Specifications:

  • Frequency Stability: ±20 ppm to ±50 ppm (depending on specific configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.8V
  • Output Signal: CMOS
  • Package Size: 2.5 x 2.0 mm (typical)

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess