EN
  • EN
  • DE

SIT8102ACL33-33E-12.00000T

Part No SIT8102ACL33-33E-12.00000T
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190274-SIT8102ACL33-33E-12.00000T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8102ACL33-33E-12.00000T CAD Model

Description

The SIT8102ACL33-33E-12.00000T is a programmable oscillator from SiTime, known for its high precision and reliability. These oscillators are designed to provide accurate and stable timing signals for a wide range of electronic applications. SiTime's oscillators are based on MEMS (Micro-Electro-Mechanical Systems) technology, which offers several advantages over traditional quartz oscillators, including better shock and vibration resistance, wider frequency range, and shorter lead times.

Applications

  • Networking equipment: Routers, switches, and other network devices.
  • Industrial automation: PLCs (Programmable Logic Controllers) and other industrial control systems.
  • Consumer electronics: Smartphones, tablets, and other portable devices.
  • Automotive: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Aerospace and defense: Avionics, communication systems, and navigation equipment.

Features

  • Frequency: 12.00000 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Low Jitter: Excellent phase jitter performance.
  • Programmable: Allows for frequency customization.
  • MEMS Technology: Offers superior shock and vibration resistance.
  • Small Size: Compact footprint for space-constrained applications.

Benefits

  • High Accuracy: Provides a precise and stable clock signal, improving system performance.
  • Reliability: MEMS technology ensures robust operation in harsh environments.
  • Flexibility: Programmable frequency allows for customization to meet specific application requirements.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reduced EMI: Low EMI emissions minimize interference with other components.
  • Fast Startup: Quick startup time reduces system latency.

Additional Details

The SIT8102ACL33-33E-12.00000T oscillator is available in a small package, making it suitable for applications where space is limited. It is also RoHS compliant, ensuring that it meets environmental regulations. The part number specifies the key characteristics, including the operating voltage, temperature range, and frequency tolerance. SiTime's MEMS oscillators are known for their reliability and performance, making them a popular choice for demanding applications that require precise timing signals.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess