EN
  • EN
  • DE

SIT8103AC-23-33E-20.000

Part No SIT8103AC-23-33E-20.000
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837723-SIT8103AC-23-33E-20.000
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-20.000 CAD Model

Description

The SiTime SIT8103AC-23-33E-20.000 is a programmable oscillator designed to provide a stable and precise clock signal in various electronic systems. As part of the SiT8103 series, it offers the flexibility of frequency programmability to meet specific application requirements.

Applications:

  • Embedded Systems: Provides accurate timing for microcontrollers and other embedded processors.
  • Networking Devices: Used in routers, switches, and modems for synchronization and data transmission.
  • Industrial Automation: Utilized in PLCs, motor controllers, and other industrial equipment requiring precise timing.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and audio-visual equipment.
  • Automotive Applications: Integrated into infotainment systems, engine control units (ECUs), and other automotive electronics.

Features:

  • Programmable Frequency: The output frequency can be adjusted within a specified range to suit different application needs.
  • Low Jitter: Minimizes phase noise and timing variations for enhanced signal integrity.
  • High Stability: Provides a consistent and accurate clock signal over a wide range of operating temperatures.
  • Wide Voltage Range: Operates across a broad range of supply voltages for versatile integration.
  • Small Footprint: Compact package size for space-constrained designs.

Benefits:

  • Improved System Performance: A stable and precise clock signal enhances overall system performance.
  • Reduced Timing Errors: Low jitter ensures accurate data transmission and processing.
  • Enhanced Reliability: Robust design ensures reliable operation even in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide versatility in system design.
  • Cost-Effective: Provides a high-performance timing solution at a competitive cost.

The SIT8103AC-23-33E-20.000 operates at a frequency of 20 MHz. The 'AC' designates specific performance characteristics of the oscillator. The '23' and '33E' relate to voltage, temperature range, and packaging specifications. This programmable oscillator is engineered to provide reliable and precise timing in various electronic systems, ensuring optimal performance and stability.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0515 $64.4120
18+ $6.6066 $118.9188
28+ $6.3999 $179.1972
38+ $6.1943 $235.3834
49+ $5.9875 $293.3875
65+ $5.3684 $348.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess