EN
  • EN
  • DE

SIT8209AI-31-XXX-000.FP0000Y

Part No SIT8209AI-31-XXX-000.FP0000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Ultra Performance Programmable Oscillator 80MHz to 220MHz 20ppm 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978342-SIT8209AI-31-XXX-000.FP0000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8209AI-31-XXX-000.FP0000Y CAD Model

Description

The SIT8209AI-31-XXX-000.FP0000Y is a programmable oscillator from SiTime, a leader in MEMS timing solutions. This oscillator is designed for applications requiring high frequency stability and low jitter.

Applications:

  • Data Centers: Servers and networking equipment in data centers.
  • Telecommunications: Base stations and other telecom infrastructure.
  • Industrial Control: Automation systems and process control equipment.
  • Aerospace and Defense: Navigation and communication systems.
  • Medical Devices: High-precision medical imaging and monitoring equipment.

Features:

  • Programmable Frequency: Configurable to a wide range of frequencies.
  • Excellent Frequency Stability: Ensures accurate timing even under varying conditions.
  • Low Jitter: Minimizes timing errors in high-speed data transmission.
  • Wide Operating Voltage Range: Supports various power supply voltages.
  • Small Footprint: Compact package for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Improved System Performance: Provides precise timing for enhanced data transmission and processing.
  • Increased Reliability: Ensures stable operation in harsh environments.
  • Flexibility: Programmable features allow customization to specific application needs.
  • Reduced Power Consumption: Optimizes energy efficiency in battery-powered devices.
  • Simplified Design: Easy integration into existing systems with a small footprint.

The SIT8209AI-31-XXX-000.FP0000Y oscillator is a versatile and reliable timing solution. Its programmable nature and robust performance make it suitable for a wide array of applications where precise and stable timing is critical. The low jitter characteristic is particularly beneficial in high-speed digital systems.

Technical Specifications: SiTime's MEMS technology offers excellent shock and vibration resistance. The 'XXX' placeholder in the part number indicates custom frequency and stability options that can be specified during ordering. Detailed datasheets and configuration tools are available on the SiTime website. This oscillator provides a stable clock source crucial for maintaining data integrity and system synchronization.

You May Also Be Interested in

Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
STMicroelectronics
Lowest to $2.6115
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5104 $58.6352
32+ $3.7009 $118.4288
49+ $3.5853 $175.6797
67+ $3.4696 $232.4632
87+ $3.3539 $291.7893
116+ $3.0069 $348.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess