EN
  • EN
  • DE

AAT2113WIXS-0.6-T1

Part No AAT2113WIXS-0.6-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816402-AAT2113WIXS-0.6-T1
Ultra Librarian 3D Model Ultra Librarian AAT2113WIXS-0.6-T1 CAD Model

Description

The AAT2113WIXS-0.6-T1 is a high-efficiency, step-down DC-DC converter from Skyworks Solutions Inc. This device is designed to provide a regulated output voltage from a higher input voltage. It's optimized for portable applications and other battery-powered devices where efficiency and small size are critical.

Applications

  • Smartphones: Powers various sub-systems requiring efficient power conversion.
  • Tablets: Supplies power to core components, optimizing battery life.
  • Portable Media Players: Regulates voltage for display and processing units.
  • Digital Cameras: Provides stable power for image sensors and processors.
  • Wearable Devices: Efficiently converts battery voltage for microcontrollers and sensors.

Features

  • High Efficiency: Minimizes power loss, extending battery life.
  • Step-Down (Buck) Converter: Efficiently converts a higher voltage to a lower voltage.
  • 0.6A Output Current: Provides sufficient current for a variety of low-power devices.
  • Small Package: Compact size for space-constrained applications.
  • Integrated MOSFETs: Reduces external component count and simplifies design.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Integrated components reduce external component count.
  • Improved Thermal Performance: Efficient operation reduces heat generation.
  • Stable Output Voltage: Provides consistent power to sensitive components.

Additional Details

The AAT2113WIXS-0.6-T1 typically operates with a wide input voltage range, allowing it to function with various battery types. It incorporates protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure safe operation and protect the device and the load. The switching frequency is optimized to balance efficiency and component size. This DC-DC converter is designed for ease of use, requiring minimal external components. The specific package type is often a WLCSP (Wafer Level Chip Scale Package) or similar compact package. Its high efficiency and small size make it suitable for use in many battery-powered devices where minimizing power consumption and board space are critical design considerations. It's suitable for various low-power applications. Often, it can automatically switch between PWM and PFM modes for better efficiency at different load conditions. The part number includes the suffix -T1, which often signifies tape and reel packaging for automated assembly.

You May Also Be Interested in

Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,431 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess