EN
  • EN
  • DE

AAT3603IIH-T1

Part No AAT3603IIH-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description IC PMU TOTAL PWR SOLUTON 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Portable Equipment
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (5x5)
Win Source Part Number 1011510-AAT3603IIH-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3603IIH-T1 CAD Model

Description

The Skyworks Solutions Inc. AAT3603IIH-T1 electronic component is an integrated circuit that is suitable for portable equipment.

  • Supply and Demand: Balanced
  • Status: Obsolete (EOL)
  • Win Source Part Number: 1011510-AAT3603IIH-T1
  • Packaging: Reel - TR
  • Case/Package: 36-TQFN (5x5)
  • Operating Supply Voltage: 4.5 V to 6 V

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess