EN
  • EN
  • DE

SKY13385-460LF

Part No SKY13385-460LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SW SP3T 100MHZ-3.5GHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 100MHz
Frequency - Upper 3.5GHz
Isolation @ Frequency 35dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.45dB @ 1GHz
IIP3 57dBm (typ)
Topology Reflective
Circuit SP3T
Features DC Blocked
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 2.5 V ~ 5.5 V
RF Type 802.11b/g Bluetooth
Case 12-UFQFN Exposed Pad
Supplier Device Package 12-QFN (2x2)
Win Source Part Number SKY13385-460LF-324776
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SKY13385
Introduction Date May 18, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SKY13385-460LF CAD Model

Description

The SKY13385-460LF-324776 from Skyworks Solutions Inc. is a SP3T reflective switch with a DC blocked feature.

  • Impedance: 50 Ohm
  • Frequency Range: 100MHz to 3.5GHz
  • Isolation: 35dB @ 2.5GHz
  • Insertion Loss: 0.45dB @ 1GHz
  • IIP3: 57dBm (typical)
  • RF Type: 802.11b/g Bluetooth
  • Operating Voltage: 2.5 V to 5.5 V
  • Temperature Range: -40°C to 85°C
  • Package: 12-QFN (2x2)
  • Compliance: Halogen-free standards
  • Usage: Commonly used
  • Demand: High

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0074 $64.0296
8+ $13.1343 $105.0744
12+ $12.7239 $152.6868
17+ $12.3134 $209.3278
22+ $11.9030 $261.8660
29+ $10.6716 $309.4764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess