EN
  • EN
  • DE

SKY13525-646LF

Part No SKY13525-646LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SP6T 2.7GHZ 14QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type CDMA2000, EDGE, LTE, UMTS
Circuit SP6T
Frequency Range 400MHz ~ 2.7GHz
Isolation 20dB (Min)
Insertion Loss 0.6dB
Test Frequency 2.7GHz
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 2.5V ~ 4.8V
Temperature Range - Operating -30°C ~ 90°C
Mounting Type Surface Mount
Package / Case 14-UFQFN Exposed Pad
Supplier Device Package 14-QFN (2x2)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 667804-SKY13525-646LF
Ultra Librarian 3D Model Ultra Librarian SKY13525-646LF CAD Model

Description

The 667804-SKY13525-646LF is an RF switch manufactured by Skyworks Solutions Inc.

  • Feature: DC Blocking
  • Frequency Range: 400MHz to 2.7GHz
  • Insertion Loss: 0.6dB
  • Isolation: 20dB (minimum)
  • Circuit: SP6T
  • Voltage Supply Range: 2.5V to 4.8V
  • Package Type: 14-UFQFN Exposed Pad
  • Supplier Device Package: 14-QFN (2x2)
  • Operating Temperature Range: -30°C to 90°C
  • Applications: CDMA2000, EDGE, LTE, and UMTS
  • Packaging: Tape and Reel
  • Standard Package Size: 3,000 pieces
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1 (unlimited shelf life)

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5821 $58.2100
245+ $0.4782 $117.1590
375+ $0.4632 $173.7000
520+ $0.4481 $233.0120
670+ $0.4331 $290.1770
895+ $0.3881 $347.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess