EN
  • EN
  • DE

SKY66005-11-EVB

Part No SKY66005-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Amplifier
Frequency 850MHz ~ 920MHz
For Use With/Related Products SKY66005-11
Supplied Contents Board(s)
Base Product Number SKY66005
Other Names 863-2016
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Win Source Part Number 1283413-SKY66005-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66005-11-EVB CAD Model

Description

The SKY66005-11 Evaluation Board (EVB) is a comprehensive platform designed for evaluating the performance and capabilities of the SKY66005-11, a high-performance RF front-end module (FEM) from Skyworks Solutions. This EVB enables engineers to thoroughly test and optimize the SKY66005-11 in various application scenarios, expediting the design and development process.

Applications

  • Internet of Things (IoT) devices: Used for evaluating the RF performance of IoT devices in various bands.
  • Smart Home Applications: Testing RF performance in smart home applications.
  • ISM band applications: Evaluating performance within Industrial, Scientific, and Medical radio bands.
  • Prototyping and Development: A crucial tool for initial prototyping and software/hardware development cycles.

Features

  • Complete Evaluation Platform: Provides all necessary components and interfaces for evaluating the SKY66005-11 FEM.
  • SMA Connectors: Equipped with SMA connectors for easy connection to test equipment.
  • On-Board Matching Network: Includes a matching network optimized for the SKY66005-11, ensuring optimal performance.
  • Flexible Configuration: Offers multiple configuration options to adapt to different test setups and application scenarios.
  • Easy-to-Use Interface: Designed for ease of use, allowing engineers to quickly set up and conduct tests.

Benefits

  • Accelerated Development: Speeds up the design and development process by providing a ready-to-use evaluation platform.
  • Comprehensive Testing: Enables thorough testing of the SKY66005-11 performance, ensuring optimal performance in target applications.
  • Reduced Design Risk: Minimizes design risks by identifying potential issues early in the development cycle.
  • Improved Time-to-Market: Reduces time-to-market by simplifying the evaluation and optimization process.
  • Simplified Integration: Facilitates the integration of the SKY66005-11 into new and existing designs.

The SKY66005-11 is a highly integrated, high-performance RF front-end module designed for various wireless applications. The EVB allows for the testing of the module's key parameters such as transmit power, receiver sensitivity, and overall system performance. It includes all the necessary components and interfaces for direct connection to test equipment, enabling comprehensive evaluation of the FEM. The on-board matching network is specifically designed to optimize the performance of the SKY66005-11, ensuring accurate and reliable test results. It is an invaluable tool for design engineers looking to integrate the SKY66005-11 into their products and systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess