EN
  • EN
  • DE

SKY77154-11

Part No SKY77154-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324907-SKY77154-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77154-11 CAD Model

Description

The SKY77154-11 is a Front-End Module (FEM) from Skyworks Solutions Inc. designed for multimode multiband (MMMB) GSM / GPRS / EDGE applications. This compact module integrates several key components to streamline cellular radio design, providing a high level of performance and integration.

Applications:

  • Mobile Phones: Used in GSM/GPRS/EDGE enabled mobile devices for signal amplification and filtering.
  • Data Cards: Employed in wireless data cards to facilitate cellular data connectivity.
  • Tablets: Integrated into tablets with cellular capabilities for voice and data communication.
  • IoT Devices: Suitable for IoT devices that require GSM/GPRS/EDGE connectivity.

Features:

  • Multiband Support: Supports multiple GSM/GPRS/EDGE frequency bands.
  • Integrated PA: Includes a Power Amplifier for signal transmission.
  • Integrated Filters: Incorporates filters for noise reduction and signal conditioning.
  • Compact Size: Small form factor for ease of integration into mobile devices.
  • High Efficiency: Optimized for efficient power consumption, extending battery life.

Benefits:

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal quality and transmission efficiency.
  • Reduced Board Space: Compact size minimizes the required PCB area.
  • Faster Time-to-Market: Speeds up product development with an integrated solution.
  • Lower Bill of Materials: Decreases the number of discrete components needed.

Additional Details:

The SKY77154-11 operates within specified GSM/GPRS/EDGE frequency bands, providing reliable cellular connectivity. It includes essential components such as a power amplifier, filters, and impedance matching circuitry. The module is designed to meet the stringent requirements of modern mobile communication devices, offering a balance of performance, size, and power efficiency. Its compact design facilitates easy integration into devices with limited space. The device's high efficiency helps to maximize battery life, a critical factor for mobile applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess