EN
  • EN
  • DE

SKY77709-12

Part No SKY77709-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SKYWORKS
Win Source Part Number 092592-SKY77709-12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77709-12 CAD Model

Description

The SKY77709-12 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for quad-band GSM/GPRS/EDGE applications. It supports GSM850, GSM900, DCS1800, and PCS1900 bands, making it suitable for global mobile communication devices.

Applications:

  • Mobile Phones (GSM/GPRS/EDGE)
  • Smartphones
  • Tablets with cellular connectivity
  • Wireless POS terminals

Features:

  • Quad-band GSM/GPRS/EDGE support
  • High efficiency for extended battery life
  • Integrated power control circuitry
  • Compact size
  • Low voltage operation

Benefits:

  • Global roaming capability
  • Longer talk time and improved data transfer rates
  • Simplified design and reduced BOM (Bill of Materials)
  • Smaller and lighter devices
  • Reduced power consumption

The SKY77709-12 PAM integrates a quad-band Power Amplifier (PA), input/output matching networks, and power control functionality into a single, compact module. It is designed to operate efficiently across all four GSM bands, providing optimal performance for voice and data communication. The integrated power control circuitry ensures accurate and stable output power, meeting the requirements of GSM/GPRS/EDGE standards. The compact size of the module enables its use in small form factor devices, such as smartphones and tablets. The PAM is designed to operate at low voltage, minimizing power consumption and extending battery life. The SKY77709-12 includes built-in protection features to safeguard against ESD and other electrical hazards. The module's high efficiency contributes to improved network coverage and reduced dropped calls. The SKY77709-12 simplifies the design process for mobile device manufacturers, reducing time-to-market and development costs. The device also supports GPRS multi-slot class 12 operation. The module’s architecture is optimized for performance and reliability in demanding mobile environments.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7300 $58.4000
195+ $0.5983 $116.6685
300+ $0.5798 $173.9400
415+ $0.5613 $232.9395
535+ $0.5429 $290.4515
715+ $0.4863 $347.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess