EN
  • EN
  • DE

530BC156M250DG

Part No 530BC156M250DG
Manufacturer Skyworks Solutions Inc.
Catalog Oscillators
Description XTAL OSC XO 156.2500MHZ LVDS SMD / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Skyworks Solutions Inc.
Series Si530
Package Strip
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±7ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 98mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 75mA
Base Product Number 530BC
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340443-530BC156M250DG
Ultra Librarian 3D Model Ultra Librarian 530BC156M250DG CAD Model

Description

The 530BC156M250DG is a crystal oscillator from Skyworks Solutions Inc. These oscillators are used to provide a stable clock signal for a variety of electronic applications. Crystal oscillators offer a high degree of frequency stability, making them suitable for applications requiring precise timing.

Applications:

  • Clock sources for microprocessors and microcontrollers.
  • Timing references in communication systems (e.g., networking equipment, wireless devices).
  • Frequency synthesizers and signal generators.
  • Instrumentation and measurement equipment.
  • Digital audio and video processing.

Features:

  • Crystal-controlled stability.
  • Compact package size.
  • Low jitter performance.
  • Surface mount technology (SMT) compatibility.
  • Operating Frequency: 156.25 MHz.
  • Supply Voltage: Typically 3.3V or 5V (Consult datasheet for specific voltage).
  • Output Signal: CMOS.

Benefits:

  • Precise and stable clock signal ensures reliable system operation.
  • Small form factor allows for high-density circuit designs.
  • Low jitter minimizes timing errors and improves signal integrity.
  • Easy integration into automated assembly processes due to SMT compatibility.
  • Reduces overall system cost by providing a highly accurate and reliable clock source.

Additional Details:

The 530BC156M250DG typically utilizes a quartz crystal resonator to generate its output frequency. The oscillator circuit incorporates active components to sustain oscillation and buffer the crystal output to provide a clean and stable clock signal. The datasheet specifies parameters such as frequency tolerance, frequency stability over temperature, supply voltage range, output voltage levels, and current consumption. Careful consideration of these parameters is necessary for proper integration into the target application. Proper decoupling and termination techniques should be employed to minimize noise and ensure optimal performance. The 530BC156M250DG is often used in applications requiring a stable and accurate clock source, such as networking equipment, computing platforms, and communication devices. Detailed specifications, including frequency stability, operating temperature range, and supply voltage requirements, are available in the product datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess