EN
  • EN
  • DE

SI2435-D2-FTR

Part No SI2435-D2-FTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Data Format V.34
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261056-SI2435-D2-FTR
Ultra Librarian 3D Model Ultra Librarian SI2435-D2-FTR CAD Model

Description

The SI2435-D2-FTR is an integrated circuit modem manufactured by Skyworks Solutions Inc.

  • Application: Interface applications
  • Data Format: V.34
  • Baud Rates: Not specified
  • Operating Voltage: 3V to 3.6V
  • Packaging: Tape and reel (TR)
  • Standard Package: 2,500
  • Mounting Type: Surface mount technology (SMT)
  • Package/Case Size: 24-TSSOP (0.173", 4.40mm Width)
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $15.6405
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
Lowest to $0.4897
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC MODEM ISO 33.6KBPS 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC SYSTEM-SIDE DAA 24-QFN / Modem 24-QFN (4x4)
Need more? Email Us
CML Microcircuits
V.23 COMPATIBLE MODEM / 1.2k Modem FSK, V.23 16-SOIC
Lowest to $16.3637
CML Microcircuits
PACKET DATA MODEM / 19.2k Modem FSK 24-SSOP
Lowest to $96.5250
Infineon Technologies
IC PLC PSOC CMOS 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess