EN
  • EN
  • DE

SI4684-A10-GDR

Part No SI4684-A10-GDR
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RCVR FM 76MHZ-108MHZ 62WLCSP / series RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 76MHz ~ 108MHz
Modulation or Protocol FM
Applications Cell Phones, Media Players
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 62-UFBGA, CSPBGA
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236022-SI4684-A10-GDR
Ultra Librarian 3D Model Ultra Librarian SI4684-A10-GDR CAD Model

Description

The SI4684-A10-GDR is a digital radio receiver from Skyworks Solutions Inc., designed for automotive and consumer applications. It supports multiple digital radio standards, including Digital Audio Broadcasting (DAB), DAB+, and Digital Multimedia Broadcasting (DMB). This receiver provides high-quality audio and data services in a compact and power-efficient package.

Applications:

  • Automotive Radio Systems: Digital radio reception in car audio systems, providing access to DAB/DAB+/DMB broadcasts.
  • Portable Radios: Digital radio functionality in portable radio devices.
  • Home Entertainment Systems: Integration of digital radio into home audio systems.
  • Digital Radio Adapters: Adding digital radio capabilities to existing audio systems.
  • Consumer Electronics: Digital radio in a variety of consumer electronic devices.

Features:

  • Multi-Standard Digital Radio Receiver: Supports DAB, DAB+, and DMB standards.
  • High Sensitivity: Provides excellent reception in weak signal environments.
  • Low Power Consumption: Extends battery life in portable devices.
  • Advanced Audio Decoding: Delivers high-quality audio output.
  • Integrated Demodulator and Decoder: Simplifies system design and reduces component count.
  • I2C Interface: Provides a simple digital interface for control and configuration.

Benefits:

  • Improved Audio Quality: Digital radio provides superior audio quality compared to analog FM.
  • Access to New Radio Services: Supports DAB/DAB+/DMB, offering a wider range of radio stations and data services.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified Design: Integrated functionality reduces design complexity and development time.
  • Reduced System Cost: Minimizes the need for external components.

The SI4684-A10-GDR features a high-sensitivity RF front-end and advanced audio decoding capabilities, ensuring excellent audio quality and reliable reception. It also includes an I2C interface for easy control and configuration by a host microcontroller. Its low power consumption makes it ideal for portable applications, and its integrated functionality simplifies system design and reduces overall system cost. The device supports various audio output formats and data services, providing a comprehensive digital radio solution.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess