EN
  • EN
  • DE

SI88322BC-ISR

Part No SI88322BC-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 20SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 23ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SI88322
Standard Package 1,250
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244255-SI88322BC-ISR
Ultra Librarian 3D Model Ultra Librarian SI88322BC-ISR CAD Model

Description

The SI88322BC-ISR is a digital isolator with an integrated isolated power supply, manufactured by Skyworks Solutions Inc. This device combines robust galvanic isolation for data communication with an integrated DC-DC converter, providing isolated power to the secondary side. This integration simplifies designs, reduces board space, and enhances system reliability in various industrial and automotive applications.

Applications

  • Isolated Gate Drivers: Provides isolated power and data communication for gate drivers in motor control and power conversion applications.
  • Industrial Automation: Used in programmable logic controllers (PLCs), input/output modules, and communication interfaces to isolate control signals and power sensitive circuitry.
  • Power Supplies: Isolates control circuits from high-voltage stages in power supplies, DC-DC converters, and inverters.
  • Medical Equipment: Provides signal and power isolation in patient monitoring devices, diagnostic equipment, and other medical instruments.
  • Automotive Systems: Used in electric vehicle (EV) charging systems, battery management systems (BMS), and automotive communication networks to isolate control signals and power.

Features

  • Integrated Isolated Power Supply: Includes a DC-DC converter that provides isolated power to the secondary side, eliminating the need for a separate isolated power supply.
  • Dual-Channel Digital Isolator: Offers two independent isolation channels for transmitting digital signals across the isolation barrier.
  • Galvanic Isolation: Provides robust isolation between input and output channels, enhancing safety and preventing ground loops.
  • High Data Rate: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation in isolated systems.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Robust Noise Immunity: Offers high immunity to noise and transient disturbances, ensuring reliable data transmission.

Benefits

  • Simplified Design: The integration of both signal and power isolation in a single package simplifies system design, reduces component count, and saves board space.
  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry.
  • Improved Performance: High data rate and robust noise immunity ensure fast and reliable communication, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Increased Reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI88322BC-ISR operates over a wide temperature range, making it suitable for use in industrial and automotive environments. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess