EN
  • EN
  • DE

SMP1302-004LF

Part No SMP1302-004LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018+
Reference case SOT-23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 727052-SMP1302-004LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1302-004LF CAD Model

Description

The SMP1302-004LF is a plastic packaged PIN diode limiter module manufactured by Skyworks Solutions Inc. It is designed to provide robust protection for sensitive receiver components in various RF and microwave applications. This limiter module prevents damage from high-power signals or transient surges by attenuating signals exceeding a specific threshold.

Applications

  • Radar systems receiver protection
  • Electronic warfare (EW) receiver protection
  • Communication systems receiver protection
  • Test and measurement equipment protection
  • Avionics systems

Features

  • Low insertion loss
  • High isolation
  • Fast response time
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Protects sensitive receiver components from damage
  • Maintains signal integrity with low insertion loss
  • Provides rapid protection against transient signals
  • Easy integration into existing designs
  • Enhances system reliability

Additional Details

The SMP1302-004LF limiter module employs PIN diodes as its core limiting elements. These diodes exhibit a variable impedance depending on the applied RF power. Below the limiting threshold, the diodes present a low impedance, allowing the signal to pass through with minimal attenuation. Above the threshold, the diode impedance increases, causing significant attenuation of the high-power signal, thereby protecting the receiver. Key specifications include the limiting threshold (the input power level at which limiting begins to occur, often expressed in dBm), the insertion loss (typically a fraction of a dB), the return loss (indicating the impedance match), and the isolation (the amount of attenuation provided when the signal exceeds the limiting threshold). The module is designed for operation over a specified frequency range; its performance characteristics will vary with frequency. The plastic package facilitates surface mounting, allowing for automated assembly and reduced manufacturing costs. Refer to the datasheet for the complete electrical and mechanical specifications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess