EN
  • EN
  • DE

SMV1255-003

Part No SMV1255-003
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191186-SMV1255-003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1255-003 CAD Model

Description

The SMV1255-003 is a silicon PIN diode manufactured by Skyworks Solutions Inc., designed for use in RF and microwave applications, primarily for switching and attenuation purposes. It offers a combination of low insertion loss and high isolation, making it suitable for various communication and radar systems.

Applications:

  • RF Switches: Used in switches to route RF signals.
  • Attenuators: Employed in circuits for signal level control.
  • Phase Shifters: Can be incorporated into phase shifting circuits.
  • Radar Systems: Used in transmit/receive (T/R) switches.
  • Wireless Communication Systems: Found in base stations and mobile devices.

Features:

  • Low Insertion Loss: Minimizes signal power loss in the on-state.
  • High Isolation: Provides excellent signal blocking in the off-state.
  • Fast Switching Speed: Enables rapid switching between states.
  • Surface Mount Package: Simplifies PCB assembly and reduces manufacturing costs.
  • High Power Handling: Capable of handling moderate levels of RF power.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality.
  • Precise Signal Control: Allows for accurate adjustment of RF signal levels.
  • Reduced Power Consumption: Efficient switching reduces power dissipation.
  • Compact Design: Surface mount package enables miniaturization of circuit designs.
  • Enhanced Reliability: Robust construction ensures stable performance.

The SMV1255-003 diode utilizes silicon PIN diode technology, resulting in excellent RF performance characteristics. Its low capacitance and series resistance contribute to its low insertion loss and high isolation. The device is packaged in a small surface mount package, making it suitable for high-density circuit designs. Skyworks provides comprehensive datasheets containing detailed electrical specifications and application information to assist designers in utilizing the SMV1255-003 effectively. The diode’s consistent performance and reliability make it suitable for use in demanding applications where precise control of RF signals is essential. It is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions. This PIN diode is a versatile component for engineers designing RF and microwave circuits requiring switching and attenuation functions.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess