EN
  • EN
  • DE

MENB1010A0903F02

Part No MENB1010A0903F02
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog AC DC Desktop, Wall Adapters
Description POWER SUPPLY SWITCHER 1.1W 9V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MENB1010
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Voltage - Output 9V
Current - Output (Maximum) 1.1A
Power (Watts) 9.9W
No Load Power Consumption 300mW (Maximum)
Polarization Positive Center
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Dimension 3.30" L x 1.85" W x 1.26" H (84.0mm x 47.0mm x 32.0mm)
Approvals CE, cURus
Input Connector IEC 320-C14
Cord Length 59" (1.50m)
Weight 0.243 lb (110.22g)
Win Source Part Number 773779-MENB1010A0903F02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MENB1010A0903F02 CAD Model

Description

The SL Power Electronics Manufacture of Condor/Ault Brands MENB1010A0903F02 is a medical application power supply.

  • Power: 9.9W
  • Output Voltage: 9V
  • Polarization: Positive center
  • Input Type: Cord (sold separately)
  • Series: MENB1010
  • Form: Desktop (Class I)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Weight: 0.243 lb (110.22g)
  • Efficiency Level: V
  • Input Connector: IEC 320-C14
  • Output Connector: Barrel plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
  • Cord Length: 59" (1.50m)
  • Approvals: CE, cURus

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 25W
Need more? Email Us
CUI Inc.
AC/DC DESKTOP ADAPTER 12V 60W
Need more? Email Us
Digi International
AC/DC DESKTOP ADAPTER 12V
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 5V 20W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 25W
Need more? Email Us
Bel Power Solutions
AC/DC DESKTOP ADAPTER 48V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 42V 90W
Need more? Email Us
Triad Magnetics
AC/DC WALL MNT ADAPTER 9V 900MW
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 24V 120W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess