EN
  • EN
  • DE

MDBL63-163

Part No MDBL63-163
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Cyl, Tie Rod, Auto-sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194697-MDBL63-163
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDBL63-163 CAD Model

Description

The MDBL63-163 is a rectifier bridge designed for converting AC voltage to DC voltage. Manufactured by SMC Diode Solutions, this component is typically used in power supplies and other applications requiring DC power from an AC source. Its compact size and high current handling capability make it suitable for a wide range of industrial and commercial applications.

Applications:

  • Power Supplies: Converts AC line voltage to DC voltage for electronic devices.
  • Battery Chargers: Provides DC voltage for charging batteries in various applications.
  • Motor Drives: Rectifies AC voltage to provide DC power for motor control circuits.
  • Lighting Systems: Converts AC voltage to DC voltage for LED lighting applications.
  • Industrial Equipment: Used in various industrial equipment requiring DC power.
  • Renewable Energy Systems: Converts AC output from solar inverters or wind turbines to DC voltage.

Features:

  • High Surge Current Capability: Withstands high surge currents during power-up or fault conditions.
  • High Voltage Rating: Designed for use with high AC voltage inputs.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • High Reliability: Provides stable and reliable performance in demanding environments.

Benefits:

  • Efficient Power Conversion: Minimizes power losses during AC-to-DC conversion.
  • Stable DC Output: Provides a stable and reliable DC voltage output.
  • Protection Against Overloads: Withstands high surge currents without damage.
  • Simplified Circuit Design: Reduces the complexity of power supply circuits.
  • Compact Size: Saves space on the circuit board.

Additional Details:

The MDBL63-163 typically features a maximum repetitive peak reverse voltage (VRRM) of 1600V and a forward current (IF) of 6A. It is available in a compact package, designed for easy mounting on printed circuit boards. The low forward voltage drop minimizes power dissipation and improves overall efficiency. Refer to the SMC Diode Solutions datasheet for detailed specifications, including maximum surge current, thermal resistance, and operating temperature range.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess